IC DRAM 4GBIT POD 78FBGA
SDRAM - DDR4 Memory IC 4Gbit POD 1.2 GHz 18 ns 78-FBGA (7.5x10.6)
MEMORY
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M8D4-83BINTR-ND | AS4C512M8D4-83BINTR | AS4C512M8D4-83BINTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 78-TFBGA | BGA; 78-TFBGA | 18 ns |
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | Surface Mount |