Micron Technology, Inc. Memory - DDR - EDB4064B4PB-1DIT-F-R EDB4064B4PB-1DIT-F-R

Description
Win Source Part Number: 943274-EDB4064B4PB-1 DIT-F-R Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 943274-EDB4064B4PB-1 DIT-F-R Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - EDB4064B4PB-1DIT-F-R - 943274-EDB4064B4PB-1DIT-F-R - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - EDB4064B4PB-1DIT-F-R
943274-EDB4064B4PB-1DIT-F-R
Memory - DDR - EDB4064B4PB-1DIT-F-R 943274-EDB4064B4PB-1DIT-F-R
Win Source Part Number: 943274-EDB4064B4PB-1 DIT-F-R Series: * Categories: Memory

Win Source Part Number: 943274-EDB4064B4PB-1DIT-F-R
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-EDB4064B4PB-1DIT-F-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDB4064B4PB-1DIT-F-R
Memory IC and Storage Component 774-EDB4064B4PB-1DIT-F-R
IC DRAM 4GBIT PARALLEL 216WFBGA Product overview: EDB4064B4PB-1DIT-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4064B4PB-1DIT -F-R can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 216WFBGA Product overview: EDB4064B4PB-1DIT-F-R from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4064B4PB-1DIT-F-R can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - EDB4064B4PB-1DIT-F-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDB4064B4PB-1DIT-F-R
Integrated Circuits (ICs) - Memory - Memory EDB4064B4PB-1DIT-F-R
IC DRAM 4GBIT PARALLEL 216WFBGA

IC DRAM 4GBIT PARALLEL 216WFBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 216WFBGA

IC DRAM 4GBIT PARALLEL 216WFBGA

Supplier's Site Datasheet
Memory - EDB4064B4PB-1DIT-F-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 216-WFBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 216-WFBGA (12x12)

Buy Now
Dram, 64M X 64Bit, -40 To 85Deg C; Dram Type Micron - 80AH6043 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 64Bit, -40 To 85Deg C; Dram Type Micron
80AH6043
Dram, 64M X 64Bit, -40 To 85Deg C; Dram Type Micron 80AH6043
DRAM, 64M X 64BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:4Gbit; DRAM Memory Configuration:64M x 64bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

DRAM, 64M X 64BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:4Gbit; DRAM Memory Configuration:64M x 64bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 943274-EDB4064B4PB-1DIT-F-R 774-EDB4064B4PB-1DIT-F-R EDB4064B4PB-1DIT-F-R EDB4064B4PB-1DIT-F-R EDB4064B4PB-1DIT-F-R 80AH6043
Product Name Memory - DDR - EDB4064B4PB-1DIT-F-R Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Dram, 64M X 64Bit, -40 To 85Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 216-WFBGA WFBGA
Supply Voltage 1.14V ~ 1.95V Surface Mount 1.14V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - 8 925 904 554 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details