IC DRAM 128MBIT PAR 54TSOP II Product overview: AS4C8M16SA-6TAN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6TAN can be used for catalog matching and distributor lookup.
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II
IC DRAM 128MBIT PAR 54TSOP II
IC DRAM 128MBIT PAR 54TSOP II
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS4C8M16SA-6TAN | 1450-1265-ND | AS4C8M16SA-6TAN | AS4C8M16SA-6TAN | AS4C8M16SA-6TAN | AS4C8M16SA-6TAN |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | ||
| Cycle Time | 12 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Address Bus Width | 16 bits |