Alliance Memory, Inc. Memory AS4C8M16SA-7TCNTR

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C8M16SA-7TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
SDRAM - 2308443 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308443
SDRAM 2308443
ALLIANCE, DRAM, 128M. 8MX16, 3.3V

ALLIANCE, DRAM, 128M. 8MX16, 3.3V

Supplier's Site
SDRAM - 2308444 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308444
SDRAM 2308444
ALLIANCE, DRAM, 128M. 8MX16, 3.3V

ALLIANCE, DRAM, 128M. 8MX16, 3.3V

Supplier's Site
SDRAM - 2308444P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, DRAM, 128M. 8MX16, 3.3V

ALLIANCE, DRAM, 128M. 8MX16, 3.3V

Supplier's Site
SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II - AS4C8M16SA-7TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II
AS4C8M16SA-7TCNTR
SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II AS4C8M16SA-7TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16SA-7TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16SA-7TCNTR
Integrated Circuits (ICs) - Memory AS4C8M16SA-7TCNTR
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
Memory - AS4C8M16SA-7TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C8M16SA-7TCNTR-ND 2308443 AS4C8M16SA-7TCNTR AS4C8M16SA-7TCNTR AS4C8M16SA-7TCNTR AS4C8M16SA-7TCNTR
Product Name Memory SDRAM SDRAM,128M,3.3V,143MHz,8M x 16,54pin TSOP II Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 1024000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; 54pin TSOP II 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details