IC DRAM 8GBIT PAR 216FBGA Product overview: EDB8164B4PT-1DIT-F-D
Manufacturer: Micron Technology Inc.
Win Source Part Number: 917826-EDB8164B4PT-1
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 8Gb (128M x 64) Parallel 533 MHz 216-FBGA (12x12)
Package: 216-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: EDB8164
Categories: Integrated Circuits (ICs)
Case / Package: 216-FBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1680
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 8GBIT PAR 216FBGA
DRAM, 128M X 64BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:128M x 64bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes
IC DRAM 8GBIT PARALLEL 216FBGA
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12)
IC DRAM 8GBIT PARALLEL 216FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDB8164B4PT-1DIT-F-D | 917826-EDB8164B4PT-1DIT-F-D | EDB8164B4PT-1DIT-F-D | 80AH6067 | EDB8164B4PT-1DIT-F-D | EDB8164B4PT-1DIT-F-D | EDB8164B4PT-1DIT-F-D |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - EDB8164B4PT-1DIT-F-D | Integrated Circuits (ICs) - Memory - Memory | Dram, 128M X 64Bit, -40 To 85Deg C; Dram Type Micron | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | SDRAM - Mobile LPDDR2; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; Tray | BGA; 216-FBGA (12x12) | WFBGA | 216-WFBGA | BGA; 216-WFBGA | ||
| Supply Voltage | 1.14V ~ 1.95V | 216-WFBGA | 1.14V ~ 1.95V | 1.14V ~ 1.95V |