Micron Technology, Inc. Memory IC and Storage Component EDB2432BCPE-8D-F-D

Description
IC DRAM 2GBIT PARALLEL 168WFBGA Product overview: EDB2432BCPE-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB2432BCPE-8D-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 168WFBGA Product overview: EDB2432BCPE-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB2432BCPE-8D-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-EDB2432BCPE-8D-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDB2432BCPE-8D-F-D
Memory IC and Storage Component 774-EDB2432BCPE-8D-F-D
IC DRAM 2GBIT PARALLEL 168WFBGA Product overview: EDB2432BCPE-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB2432BCPE-8D-F -D can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 168WFBGA Product overview: EDB2432BCPE-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB2432BCPE-8D-F-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EDB2432BCPE-8D-F-D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 400MHz 168-WFBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 400MHz 168-WFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1378347-EDB2432BCPE-8D-F-D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1378347-EDB2432BCPE-8D-F-D
Integrated Circuits (ICs) - Memory - Memory 1378347-EDB2432BCPE-8D-F-D
Win Source Part Number: 1378347-EDB2432BCPE- 8D-F-D Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -30°C ~ 85°C (TC) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tray Product Status: Obsolete Package / Case: 168-WFBGA Supplier Device Package: 168-WFBGA (12x12) Base Product Number: EDB2432 Technology: SDRAM - Mobile LPDDR2 Mounting Type: Surface Mount HTSUS: 8542.32.0036 ECCN: EAR99 Voltage - Supply: 1.14V ~ 1.95V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 64M x 32 Memory Interface: Parallel Clock Frequency: 400 MHz

Win Source Part Number: 1378347-EDB2432BCPE-8D-F-D
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -30°C ~ 85°C (TC)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tray
Product Status: Obsolete
Package / Case: 168-WFBGA
Supplier Device Package: 168-WFBGA (12x12)
Base Product Number: EDB2432
Technology: SDRAM - Mobile LPDDR2
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
ECCN: EAR99
Voltage - Supply: 1.14V ~ 1.95V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 2Gbit
Memory Organization: 64M x 32
Memory Interface: Parallel
Clock Frequency: 400 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - EDB2432BCPE-8D-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDB2432BCPE-8D-F-D
Integrated Circuits (ICs) - Memory - Memory EDB2432BCPE-8D-F-D
IC DRAM 2GBIT PARALLEL 168WFBGA

IC DRAM 2GBIT PARALLEL 168WFBGA

Supplier's Site
Memory - EDB2432BCPE-8D-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 168-WFBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 168-WFBGA (12x12)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 168WFBGA

IC DRAM 2GBIT PARALLEL 168WFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-EDB2432BCPE-8D-F-D EDB2432BCPE-8D-F-D-ND 1378347-EDB2432BCPE-8D-F-D EDB2432BCPE-8D-F-D EDB2432BCPE-8D-F-D EDB2432BCPE-8D-F-D
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray 168-WFBGA BGA; 168-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details