Alliance Memory, Inc. Memory AS4C8M16SA-6BIN

Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8)
Request a Quote
Description
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C8M16SA-6BIN is a 128Mbit synchronous DRAM (SDRAM) memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It features a fast access time of 5 ns and operates at a clock rate of 166 MHz. The device is organized as 4 banks of 2M words x 16 bits, supporting fully synchronous operation with an internal pipelined architecture. This memory chip offers programmable mode registers, allowing for configurable CAS latency of 2 or 3, and burst lengths of 1, 2, 4, 8, or full page, with options for sequential or interleaved burst types. It operates within a temperature range suitable for commercial (0 to 70°C) and industrial (-40 to 85°C) applications. The AS4C8M16SA-6BIN requires a single +3.3V ± 0.3V power supply and is housed in a 54-ball TFBGA package, making it compact and suitable for various high-performance PC applications. The device is also ROHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The AS4C8M16SA-6BIN is a 128Mbit synchronous DRAM (SDRAM) memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It features a fast access time of 5 ns and operates at a clock rate of 166 MHz. The device is organized as 4 banks of 2M words x 16 bits, supporting fully synchronous operation with an internal pipelined architecture. This memory chip offers programmable mode registers, allowing for configurable CAS latency of 2 or 3, and burst lengths of 1, 2, 4, 8, or full page, with options for sequential or interleaved burst types. It operates within a temperature range suitable for commercial (0 to 70°C) and industrial (-40 to 85°C) applications. The AS4C8M16SA-6BIN requires a single +3.3V ± 0.3V power supply and is housed in a 54-ball TFBGA package, making it compact and suitable for various high-performance PC applications. The device is also ROHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1264-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C8M16SA-6BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C8M16SA-6BIN
Memory IC and Storage Component 774-AS4C8M16SA-6BIN
IC DRAM 128MBIT PAR 54TFBGA Product overview: AS4C8M16SA-6BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6BIN can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TFBGA Product overview: AS4C8M16SA-6BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16SA-6BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16SA-6BIN
Integrated Circuits (ICs) - Memory AS4C8M16SA-6BIN
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site
SDRAM,128M,3.3V,166Mhz,8M x 16,54ball TFBGA - AS4C8M16SA-6BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,166Mhz,8M x 16,54ball TFBGA
AS4C8M16SA-6BIN
SDRAM,128M,3.3V,166Mhz,8M x 16,54ball TFBGA AS4C8M16SA-6BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C8M16SA-6BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TFBGA (8x8)

SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1264-ND 774-AS4C8M16SA-6BIN AS4C8M16SA-6BIN AS4C8M16SA-6BIN AS4C8M16SA-6BIN AS4C8M16SA-6BIN AS4C8M16SA-6BIN
Product Name Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory SDRAM,128M,3.3V,166Mhz,8M x 16,54ball TFBGA Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-TFBGA BGA; Tray 54-TFBGA BGA 54ball TFBGA BGA; 54-TFBGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details