SDRAM - Mobile LPDDR2 Memory IC 512Mb (16M x 32) Parallel 533MHz 134-VFBGA (10x11.5)
IC DRAM 512MBIT PAR 134VFBGA
SDRAM - Mobile LPDDR2 Memory IC 512Mbit Parallel 533 MHz 134-VFBGA (10x11.5)
IC DRAM 512MBIT PAR 134VFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | EDB5432BEBH-1DAAT-F-RTR-ND | EDB5432BEBH-1DAAT-F-R TR | EDB5432BEBH-1DAAT-F-R TR | EDB5432BEBH-1DAAT-F-R TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |