Alliance Memory, Inc. Memory AS4C64M16D1-6TINTR

Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D1-6TINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II

Buy Now Datasheet
DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II - AS4C64M16D1-6TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II
AS4C64M16D1-6TINTR
DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II AS4C64M16D1-6TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D1-6TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D1-6TINTR
Integrated Circuits (ICs) - Memory AS4C64M16D1-6TINTR
IC DRAM 1GBIT PARALLEL 66TSOP II

IC DRAM 1GBIT PARALLEL 66TSOP II

Supplier's Site
Memory - AS4C64M16D1-6TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP II

IC DRAM 1GBIT PARALLEL 66TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D1-6TINTR-ND AS4C64M16D1-6TINTR AS4C64M16D1-6TINTR AS4C64M16D1-6TINTR AS4C64M16D1-6TINTR
Product Name Memory DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSOP; 66pin TSOP II SSOP; TSSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details