Alliance Memory, Inc. Memory AS4C64M32MD1-5BCNTR

Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M32MD1-5BCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)

Buy Now Datasheet
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA - AS4C64M32MD1-5BCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA
AS4C64M32MD1-5BCNTR
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA AS4C64M32MD1-5BCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 90FBGA

IC DRAM 2GBIT PARALLEL 90FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M32MD1-5BCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M32MD1-5BCNTR
Integrated Circuits (ICs) - Memory AS4C64M32MD1-5BCNTR
IC DRAM 2GBIT PARALLEL 90FBGA

IC DRAM 2GBIT PARALLEL 90FBGA

Supplier's Site
Memory - AS4C64M32MD1-5BCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M32MD1-5BCNTR-ND AS4C64M32MD1-5BCNTR AS4C64M32MD1-5BCNTR AS4C64M32MD1-5BCNTR AS4C64M32MD1-5BCNTR
Product Name Memory Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 90-VFBGA 90-ball FPBGA BGA BGA; 90-VFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S80KS5122GABHI020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
5 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details