Alliance Memory, Inc. Memory - SDRAM - AS4C8M16SA-6TCN AS4C8M16SA-6TCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911733-AS4C8M16SA-6T CN Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: AS4C8M16 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911733-AS4C8M16SA-6T CN Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: AS4C8M16 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C8M16SA-6TCN - 911733-AS4C8M16SA-6TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C8M16SA-6TCN
911733-AS4C8M16SA-6TCN
Memory - SDRAM - AS4C8M16SA-6TCN 911733-AS4C8M16SA-6TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911733-AS4C8M16SA-6T CN Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: AS4C8M16 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911733-AS4C8M16SA-6TCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II
Package: 54-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS4C8M16
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C8M16SA-6TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C8M16SA-6TCN
Memory IC and Storage Component 774-AS4C8M16SA-6TCN
IC DRAM 128MBIT PAR 54TSOP II Product overview: AS4C8M16SA-6TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6TCN can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: AS4C8M16SA-6TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1266-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - AS4C8M16SA-6TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

Buy Now Datasheet
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II - AS4C8M16SA-6TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II
AS4C8M16SA-6TCN
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II AS4C8M16SA-6TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16SA-6TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16SA-6TCN
Integrated Circuits (ICs) - Memory AS4C8M16SA-6TCN
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911733-AS4C8M16SA-6TCN 774-AS4C8M16SA-6TCN 1450-1266-ND AS4C8M16SA-6TCN AS4C8M16SA-6TCN AS4C8M16SA-6TCN AS4C8M16SA-6TCN AS4C8M16SA-6TCN
Product Name Memory - SDRAM - AS4C8M16SA-6TCN Memory IC and Storage Component Memory Memory Memory Memory SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 54-TSOP II TSOP; Tray TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width) TSOP; 54pin TSOP II
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Cycle Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details