Alliance Memory, Inc. Memory AS4C64M16D3L-12BINTR

Description
IC DRAM 1GBIT PARALLEL 96FBGA
Datasheet
Description
IC DRAM 1GBIT PARALLEL 96FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
DDR3 SDRAM,1G,64M x 161.35V,96-ball FBGA - AS4C64M16D3L-12BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,1G,64M x 161.35V,96-ball FBGA
AS4C64M16D3L-12BINTR
DDR3 SDRAM,1G,64M x 161.35V,96-ball FBGA AS4C64M16D3L-12BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3L-12BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3L-12BINTR
Integrated Circuits (ICs) - Memory AS4C64M16D3L-12BINTR
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site
Memory - AS4C64M16D3L-12BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D3L-12BINTR AS4C64M16D3L-12BINTR AS4C64M16D3L-12BINTR AS4C64M16D3L-12BINTR
Product Name Memory DDR3 SDRAM,1G,64M x 161.35V,96-ball FBGA Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns
Density 1000000 kbits 1000000 kbits 1000000 kbits
Package Type 96-ball FBGA BGA BGA; 96-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details