Alliance Memory, Inc. Memory AS4C8M16D1A-5TINTR

Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C8M16D1A-5TINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II

Buy Now Datasheet
Memory - AS4C8M16D1A-5TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II

Buy Now Datasheet
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II - AS4C8M16D1A-5TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II
AS4C8M16D1A-5TINTR
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II AS4C8M16D1A-5TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
Integrated Circuits (ICs) - Memory - AS4C8M16D1A-5TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16D1A-5TINTR
Integrated Circuits (ICs) - Memory AS4C8M16D1A-5TINTR
IC DRAM 128MBIT PAR 66TSOP II

IC DRAM 128MBIT PAR 66TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 66TSOP II

IC DRAM 128MBIT PAR 66TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C8M16D1A-5TINTR-ND AS4C8M16D1A-5TINTR AS4C8M16D1A-5TINTR AS4C8M16D1A-5TINTR AS4C8M16D1A-5TINTR
Product Name Memory Memory DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) TSOP; 66pin TSOP II SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details