Alliance Memory, Inc. Memory AS4C64M16D3A-12BCNTR

Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D3A-12BCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
Memory - AS4C64M16D3A-12BCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3A-12BCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3A-12BCNTR
Integrated Circuits (ICs) - Memory AS4C64M16D3A-12BCNTR
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
DDR3 SDRAM 1Gb 64Mx16 800MHz - AS4C64M16D3A-12BCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM 1Gb 64Mx16 800MHz
AS4C64M16D3A-12BCNTR
DDR3 SDRAM 1Gb 64Mx16 800MHz AS4C64M16D3A-12BCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D3A-12BCNTR-ND AS4C64M16D3A-12BCNTR AS4C64M16D3A-12BCNTR AS4C64M16D3A-12BCNTR AS4C64M16D3A-12BCNTR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory DDR3 SDRAM 1Gb 64Mx16 800MHz
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-VFBGA BGA; 96-VFBGA BGA 96-ball FBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details