Alliance Memory, Inc. Memory - AS4C64M16D3LA-12BCN AS4C64M16D3LA-12BCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147425-AS4C64M16D3L A-12BCN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147425-AS4C64M16D3L A-12BCN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D3LA-12BCN - 1147425-AS4C64M16D3LA-12BCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - AS4C64M16D3LA-12BCN
1147425-AS4C64M16D3LA-12BCN
Memory - AS4C64M16D3LA-12BCN 1147425-AS4C64M16D3LA-12BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147425-AS4C64M16D3L A-12BCN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147425-AS4C64M16D3LA-12BCN
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AS4C64M16D3LA-12BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M16D3LA-12BCN
Memory IC and Storage Component 774-AS4C64M16D3LA-12BCN
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3LA-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3LA-12 BCN can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3LA-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3LA-12BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1370-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
DDR3 1Gb 64Mx16 1.35V BGA96 - AS4C64M16D3LA-12BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 1Gb 64Mx16 1.35V BGA96
AS4C64M16D3LA-12BCN
DDR3 1Gb 64Mx16 1.35V BGA96 AS4C64M16D3LA-12BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - AS4C64M16D3LA-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3LA-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3LA-12BCN
Integrated Circuits (ICs) - Memory AS4C64M16D3LA-12BCN
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147425-AS4C64M16D3LA-12BCN 774-AS4C64M16D3LA-12BCN 1450-1370-ND AS4C64M16D3LA-12BCN AS4C64M16D3LA-12BCN AS4C64M16D3LA-12BCN AS4C64M16D3LA-12BCN
Product Name Memory - AS4C64M16D3LA-12BCN Memory IC and Storage Component Memory DDR3 1Gb 64Mx16 1.35V BGA96 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details