Alliance Memory, Inc. Memory AS4C64M32MD1-5BINTR

Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M32MD1-5BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)

Buy Now Datasheet
Memory - AS4C64M32MD1-5BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 90FBGA

IC DRAM 2GBIT PARALLEL 90FBGA

Supplier's Site Datasheet
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA - AS4C64M32MD1-5BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA
AS4C64M32MD1-5BINTR
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA AS4C64M32MD1-5BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M32MD1-5BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M32MD1-5BINTR
Integrated Circuits (ICs) - Memory AS4C64M32MD1-5BINTR
IC DRAM 2GBIT PARALLEL 90FBGA

IC DRAM 2GBIT PARALLEL 90FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M32MD1-5BINTR-ND AS4C64M32MD1-5BINTR AS4C64M32MD1-5BINTR AS4C64M32MD1-5BINTR AS4C64M32MD1-5BINTR
Product Name Memory Memory Memory Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 90-VFBGA BGA; 90-VFBGA 90-ball FPBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Specs
Memory Category EPROM; Non-Volatile
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27LS00A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers