Alliance Memory, Inc. Memory AS4C64M4SA-6TIN

Description
SDRAM Memory IC 256Mb (64M x 4) Parallel 166MHz 5.5ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (64M x 4) Parallel 166MHz 5.5ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M4SA-6TIN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (64M x 4) Parallel 166MHz 5.5ns 54-TSOP II

SDRAM Memory IC 256Mb (64M x 4) Parallel 166MHz 5.5ns 54-TSOP II

Buy Now Datasheet
DRAM - 1447339-AS4C64M4SA-6TIN - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447339-AS4C64M4SA-6 TIN Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447339-AS4C64M4SA-6TIN
Manufacturer: Alliance Memory, Inc.

Buy Now
Memory IC and Storage Component - 774-AS4C64M4SA-6TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M4SA-6TIN
Memory IC and Storage Component 774-AS4C64M4SA-6TIN
IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C64M4SA-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M4SA-6TIN can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 54TSOP II Product overview: AS4C64M4SA-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M4SA-6TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - AS4C64M4SA-6TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 54-TSOP II

SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M4SA-6TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M4SA-6TIN
Integrated Circuits (ICs) - Memory AS4C64M4SA-6TIN
IC DRAM 256MBIT PAR 54TSOP II

IC DRAM 256MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M4SA-6TIN-ND 1447339-AS4C64M4SA-6TIN 774-AS4C64M4SA-6TIN AS4C64M4SA-6TIN AS4C64M4SA-6TIN AS4C64M4SA-6TIN
Product Name Memory DRAM Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers