Micron Technology, Inc. Memory - SDRAM - EDBA164B2PF-1D-F-D EDBA164B2PF-1D-F-D

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1035819-EDBA164B2PF- 1D-F-D Packaging: Tray Mounting: Surface Mount Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TC) Supply Voltage - Operating: 1.14 V to 1.95 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1035819-EDBA164B2PF- 1D-F-D Packaging: Tray Mounting: Surface Mount Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TC) Supply Voltage - Operating: 1.14 V to 1.95 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - EDBA164B2PF-1D-F-D - 1035819-EDBA164B2PF-1D-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDBA164B2PF-1D-F-D
1035819-EDBA164B2PF-1D-F-D
Memory - SDRAM - EDBA164B2PF-1D-F-D 1035819-EDBA164B2PF-1D-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 1035819-EDBA164B2PF- 1D-F-D Packaging: Tray Mounting: Surface Mount Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TC) Supply Voltage - Operating: 1.14 V to 1.95 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1035819-EDBA164B2PF-1D-F-D
Packaging: Tray
Mounting: Surface Mount
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 16Gb (256M x 64)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TC)
Supply Voltage - Operating: 1.14 V to 1.95 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
533MHZ Memory IC and Storage Component - 774-EDBA164B2PF-1D-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Memory IC and Storage Component
774-EDBA164B2PF-1D-F-D
533MHZ Memory IC and Storage Component 774-EDBA164B2PF-1D-F-D
IC DRAM 16GBIT PARALLEL 533MHZ Product overview: EDBA164B2PF-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PF-1D-F -D can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 533MHZ Product overview: EDBA164B2PF-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PF-1D-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDBA164B2PF-1D-F-D
Integrated Circuits (ICs) - Memory - Memory EDBA164B2PF-1D-F-D
IC DRAM 16GBIT PARALLEL 533MHZ

IC DRAM 16GBIT PARALLEL 533MHZ

Supplier's Site
Memory - EDBA164B2PF-1D-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz

SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz

Buy Now
IC DRAM 16GBIT PARALLEL 533MHZ

IC DRAM 16GBIT PARALLEL 533MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1035819-EDBA164B2PF-1D-F-D 774-EDBA164B2PF-1D-F-D EDBA164B2PF-1D-F-D EDBA164B2PF-1D-F-D EDBA164B2PF-1D-F-D
Product Name Memory - SDRAM - EDBA164B2PF-1D-F-D 533MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers