Alliance Memory, Inc. Memory AS4C64M16D1-6TCNTR

Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D1-6TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 166MHz 700ps 66-TSOP II

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP II

IC DRAM 1GBIT PARALLEL 66TSOP II

Supplier's Site Datasheet
DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II - AS4C64M16D1-6TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II
AS4C64M16D1-6TCNTR
DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II AS4C64M16D1-6TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C64M16D1-6TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 1Gbit Parallel 166 MHz 700 ps 66-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D1-6TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D1-6TCNTR
Integrated Circuits (ICs) - Memory AS4C64M16D1-6TCNTR
IC DRAM 1GBIT PARALLEL 66TSOP II

IC DRAM 1GBIT PARALLEL 66TSOP II

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D1-6TCNTR-ND AS4C64M16D1-6TCNTR AS4C64M16D1-6TCNTR AS4C64M16D1-6TCNTR AS4C64M16D1-6TCNTR
Product Name Memory Memory DDR SDRAM,1GB,64M x 16,2.5V,66pin TSOP II Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSOP; 66pin TSOP II SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) SSOP; TSSOP
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00055932A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details