Alliance Memory, Inc. Memory - SDRAM - AS4C512M16D3L-12BINTR AS4C512M16D3L-12BINTR

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861927-AS4C512M16D3L -12BINTR Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 96-FBGA (9x14) Package: Reel - TR Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: AS4C512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861927-AS4C512M16D3L -12BINTR Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 96-FBGA (9x14) Package: Reel - TR Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: AS4C512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C512M16D3L-12BINTR - 861927-AS4C512M16D3L-12BINTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C512M16D3L-12BINTR
861927-AS4C512M16D3L-12BINTR
Memory - SDRAM - AS4C512M16D3L-12BINTR 861927-AS4C512M16D3L-12BINTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861927-AS4C512M16D3L -12BINTR Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 96-FBGA (9x14) Package: Reel - TR Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: AS4C512 Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861927-AS4C512M16D3L-12BINTR
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 96-FBGA (9x14)
Package: Reel - TR
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS4C512
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (9x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C512M16D3L-12BINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C512M16D3L-12BINTR
Memory IC and Storage Component 774-AS4C512M16D3L-12BINTR
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: AS4C512M16D3L-12BINT R from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C512M16D3L-12 BINTR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96FBGA Product overview: AS4C512M16D3L-12BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C512M16D3L-12BINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C512M16D3L-12BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 13.75ns 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C512M16D3L-12BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C512M16D3L-12BINTR
Integrated Circuits (ICs) - Memory AS4C512M16D3L-12BINTR
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 13.75 ns 96-FBGA (9x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
DDR3 SDRAM,8G,512M x 161.35V(1.283-1.45V),96-ball FBGA - AS4C512M16D3L-12BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,8G,512M x 161.35V(1.283-1.45V),96-ball FBGA
AS4C512M16D3L-12BINTR
DDR3 SDRAM,8G,512M x 161.35V(1.283-1.45V),96-ball FBGA AS4C512M16D3L-12BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 861927-AS4C512M16D3L-12BINTR 774-AS4C512M16D3L-12BINTR AS4C512M16D3L-12BINTR-ND AS4C512M16D3L-12BINTR AS4C512M16D3L-12BINTR AS4C512M16D3L-12BINTR AS4C512M16D3L-12BINTR
Product Name Memory - SDRAM - AS4C512M16D3L-12BINTR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory DDR3 SDRAM,8G,512M x 161.35V(1.283-1.45V),96-ball FBGA
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 96-FBGA (9x14) BGA; Tape & Reel (TR) 96-TFBGA BGA BGA; 96-TFBGA 96-ball FBGA
Access Time 13.75 ns 13.75 ns 13.75 ns 13.75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - A2C00045443 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details