Category: DRAM
Win Source Part Number: 1447558-AS4C8M32MSA-
Manufacturer: Alliance Memory, Inc.
IC DRAM 256MBIT PARALLEL 90FBGA Product overview: AS4C8M32MSA-6BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M32MSA-6BIN
IC DRAM 256MBIT PARALLEL 90FBGA
IC DRAM 256MBIT PARALLEL 90FBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-FBGA (8x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447558-AS4C8M32MSA-6BIN | 774-AS4C8M32MSA-6BIN | AS4C8M32MSA-6BIN | AS4C8M32MSA-6BIN | AS4C8M32MSA-6BIN |
| Product Name | DRAM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |
| Cycle Time | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 32 bits |