SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84FBGA
IC DRAM 1GBIT PARALLEL 84FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M16D2B-25BCNTR-ND | AS4C64M16D2B-25BCNTR | AS4C64M16D2B-25BCNTR | AS4C64M16D2B-25BCNTR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | BGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |