Alliance Memory, Inc. Memory IC and Storage Component AS4C64M16MD2A-25BIN

Description
IC DRAM 1GBIT PARALLEL 134FBGA Product overview: AS4C64M16MD2A-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16MD2A-25 BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 134FBGA Product overview: AS4C64M16MD2A-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16MD2A-25 BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C64M16MD2A-25BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M16MD2A-25BIN
Memory IC and Storage Component 774-AS4C64M16MD2A-25BIN
IC DRAM 1GBIT PARALLEL 134FBGA Product overview: AS4C64M16MD2A-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16MD2A-25 BIN can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 134FBGA Product overview: AS4C64M16MD2A-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16MD2A-25BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C64M16MD2A-25BIN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-FBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381452-AS4C64M16MD2A-25BIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381452-AS4C64M16MD2A-25BIN
Integrated Circuits (ICs) - Memory - Memory 1381452-AS4C64M16MD2A-25BIN
Win Source Part Number: 1381452-AS4C64M16MD2 A-25BIN Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 128 pcs Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 1Gbit Voltage - Supply: 1.14V ~ 1.95V Mounting Type: Surface Mount Package / Case: 134-VFBGA Supplier Device Package: 134-FBGA (10x11.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 400 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: Alliance Memory, Inc. Base Product Number: AS4C64 Memory Organization: 64M x 16 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381452-AS4C64M16MD2A-25BIN
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 128 pcs
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 1Gbit
Voltage - Supply: 1.14V ~ 1.95V
Mounting Type: Surface Mount
Package / Case: 134-VFBGA
Supplier Device Package: 134-FBGA (10x11.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 400 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: Alliance Memory, Inc.
Base Product Number: AS4C64
Memory Organization: 64M x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Memory - AS4C64M16MD2A-25BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16MD2A-25BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16MD2A-25BIN
Integrated Circuits (ICs) - Memory AS4C64M16MD2A-25BIN
IC DRAM 1GBIT PARALLEL 134FBGA

IC DRAM 1GBIT PARALLEL 134FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 134FBGA

IC DRAM 1GBIT PARALLEL 134FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C64M16MD2A-25BIN AS4C64M16MD2A-25BIN-ND 1381452-AS4C64M16MD2A-25BIN AS4C64M16MD2A-25BIN AS4C64M16MD2A-25BIN AS4C64M16MD2A-25BIN
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers