Alliance Memory, Inc. Memory AS4C512M8D3A-12BCNTR

Description
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C512M8D3A-12BCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)

Buy Now Datasheet
DDR3 4Gb 256x16 1.35V BGA96 - AS4C512M8D3A-12BCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 4Gb 256x16 1.35V BGA96
AS4C512M8D3A-12BCNTR
DDR3 4Gb 256x16 1.35V BGA96 AS4C512M8D3A-12BCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C512M8D3A-12BCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C512M8D3A-12BCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C512M8D3A-12BCNTR
Integrated Circuits (ICs) - Memory AS4C512M8D3A-12BCNTR
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C512M8D3A-12BCNTR-ND AS4C512M8D3A-12BCNTR AS4C512M8D3A-12BCNTR AS4C512M8D3A-12BCNTR AS4C512M8D3A-12BCNTR
Product Name Memory DDR3 4Gb 256x16 1.35V BGA96 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-VFBGA 78-ball FBGA BGA; 78-VFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 51-30259Z02-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers