SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-FBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134FBGA
IC DRAM 1GBIT PARALLEL 134FBGA
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M16MD2A-25BCNTR-ND | AS4C64M16MD2A-25BCNTR | AS4C64M16MD2A-25BCNTR | AS4C64M16MD2A-25BCNTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Package Type | 134-VFBGA | BGA | BGA; 134-VFBGA |