IC DRAM 4GBIT POD 78FBGA
MEMORY
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.6)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M8D3LC-10BANTR-ND | AS4C512M8D3LC-10BANTR | AS4C512M8D3LC-10BANTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 78-TFBGA | BGA; 78-FBGA (7.5x10.6) | BGA; 78-TFBGA |
| Supply Voltage | 1.283V ~ 1.45V | -40degC ~ 105degC (TC) | 1.283V ~ 1.45V |