Alliance Memory, Inc. DRAM AS4C8M16SA-6TCNTR

Description
Category: DRAM Win Source Part Number: 1447437-AS4C8M16SA-6 TCNTR Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet
Description
Category: DRAM Win Source Part Number: 1447437-AS4C8M16SA-6 TCNTR Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM - 1447437-AS4C8M16SA-6TCNTR - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447437-AS4C8M16SA-6 TCNTR Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447437-AS4C8M16SA-6TCNTR
Manufacturer: Alliance Memory, Inc.

Buy Now
Memory IC and Storage Component - 774-AS4C8M16SA-6TCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C8M16SA-6TCNTR
Memory IC and Storage Component 774-AS4C8M16SA-6TCNTR
IC DRAM 128MBIT PAR 54TSOP II Product overview: AS4C8M16SA-6TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6TCNT R can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: AS4C8M16SA-6TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6TCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C8M16SA-6TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II

Buy Now Datasheet
Memory - AS4C8M16SA-6TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16SA-6TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16SA-6TCNTR
Integrated Circuits (ICs) - Memory AS4C8M16SA-6TCNTR
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II - AS4C8M16SA-6TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II
AS4C8M16SA-6TCNTR
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II AS4C8M16SA-6TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1447437-AS4C8M16SA-6TCNTR 774-AS4C8M16SA-6TCNTR AS4C8M16SA-6TCNTR-ND AS4C8M16SA-6TCNTR AS4C8M16SA-6TCNTR AS4C8M16SA-6TCNTR AS4C8M16SA-6TCNTR
Product Name DRAM Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns
Cycle Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - 16-100044-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details