Alliance Memory, Inc. SDRAM AS4C8M16SA-6TIN

Description
ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM
Request a Quote Datasheet
Description
ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDRAM - 2308439P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM

ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM

Supplier's Site
SDRAM - 2308438 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308438
SDRAM 2308438
ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM

ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM

Supplier's Site
SDRAM - 2308439 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308439
SDRAM 2308439
ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM

ALLIANCE DRAM, 128M, 8MX16, 3.3V, SDRAM

Supplier's Site
Memory IC and Storage Component - 774-AS4C8M16SA-6TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C8M16SA-6TIN
Memory IC and Storage Component 774-AS4C8M16SA-6TIN
IC DRAM 128MBIT PAR 54TSOP II Product overview: AS4C8M16SA-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6TIN can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TSOP II Product overview: AS4C8M16SA-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16SA-6TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C8M16SA-6TIN - 911734-AS4C8M16SA-6TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C8M16SA-6TIN
911734-AS4C8M16SA-6TIN
Memory - SDRAM - AS4C8M16SA-6TIN 911734-AS4C8M16SA-6TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911734-AS4C8M16SA-6T IN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II Package: 54-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: AS4C8M16 Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911734-AS4C8M16SA-6TIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM Memory IC 128Mb (8M x 16) Parallel 54-TSOP II
Package: 54-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS4C8M16
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory - 1450-1267-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II

SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 5ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16SA-6TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16SA-6TIN
Integrated Circuits (ICs) - Memory AS4C8M16SA-6TIN
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site
IC SDRAM 128MBIT 166MHZ 54TSOP - 28-AS4C8M16SA-6TIN - Utmel Electronic Limited
Hong Kong, China
IC SDRAM 128MBIT 166MHZ 54TSOP
28-AS4C8M16SA-6TIN
IC SDRAM 128MBIT 166MHZ 54TSOP 28-AS4C8M16SA-6TIN
IC SDRAM 128MBIT 166MHZ 54TSOP

IC SDRAM 128MBIT 166MHZ 54TSOP

Supplier's Site
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II - AS4C8M16SA-6TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II
AS4C8M16SA-6TIN
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II AS4C8M16SA-6TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C8M16SA-6TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2308439P 774-AS4C8M16SA-6TIN 911734-AS4C8M16SA-6TIN 1450-1267-ND AS4C8M16SA-6TIN 28-AS4C8M16SA-6TIN AS4C8M16SA-6TIN AS4C8M16SA-6TIN AS4C8M16SA-6TIN AS4C8M16SA-6TIN
Product Name SDRAM Memory IC and Storage Component Memory - SDRAM - AS4C8M16SA-6TIN Memory Integrated Circuits (ICs) - Memory IC SDRAM 128MBIT 166MHZ 54TSOP Memory Memory SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns 5 ns 5 ns
Density 1024000 kbits 128000 kbits 128000 kbits 134218 kbits 128000 kbits 128000 kbits 128000 kbits
Number of Words 2000 k
Bits per Word 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details