IC DRAM 1GBIT PAR 134VFBGA Product overview: EDB1332BDBH-1DAUT-F-
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs)- Memory
Package: Bulk
Product Status: Obsolete
Base Product Number: EDB1332
Memory Type: Volatile
Memory Format: DRAM
Technology: SDRAM - Mobile LPDDR2
Memory Size: 1Gbit
Memory Organization: 32M x 32
Package / Case: 134-VFBGA
DRAM, 32M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR2; DRAM Density:1Gbit; DRAM Memory Configuration:32M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes
IC DRAM 1GBIT PAR 134VFBGA
IC DRAM 1GBIT PARALLEL 134VFBGA
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 533 MHz 134-VFBGA (10x11.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDB1332BDBH-1DAUT-F-D | 80AH6032 | EDB1332BDBH-1DAUT-F-D | EDB1332BDBH-1DAUT-F-D | EDB1332BDBH-1DAUT-F-D | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs)- Memory | Dram, 32M X 32Bit, -40 To 125Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | BGA; Bulk | VFBGA | BGA; 134-VFBGA | |||
| Supply Voltage | 1.14V ~ 1.95V | 134-VFBGA | 1.14V ~ 1.95V |