Alternative Parts (Cross-Reference): Cross
Manufacturer: Alliance Memory, Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Obsolete
Memory Type: Volatile
Memory Format: DRAM
Technology: SDRAM
Memory Size: 128Mbit
Memory Organization: 8M x 16
IC DRAM 128MBIT PAR 54TFBGA Product overview: AS4C8M16S-6BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16S-6BIN can be used for catalog matching and distributor lookup.
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DRAM 128MBIT PARALLEL 54TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS4C8M16S-6BIN | AS4C8M16S-6BIN | AS4C8M16S-6BIN | AS4C8M16S-6BIN | AS4C8M16S-6BIN | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | SDRAM,128M,3.3V,166Mhz,8M x 16,54ball TFBGA | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | ||
| Cycle Time | 2 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |