SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (13.5x9)
IC DRAM 8GBIT PAR 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (13.5x9)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M16D3LA-10BINTR-ND | AS4C512M16D3LA-10BINTR | AS4C512M16D3LA-10BINTR | AS4C512M16D3LA-10BINTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-FBGA (13.5x9) | BGA; 96-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | -40degC ~ 95degC (TC) | 1.283V ~ 1.45V |