Alliance Memory, Inc. Memory AS4C512M8D3-12BIN

Description
IC DRAM 4GBIT PARALLEL 78FBGA
Datasheet
Description
IC DRAM 4GBIT PARALLEL 78FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C512M8D3-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C512M8D3-12BIN
Integrated Circuits (ICs) - Memory AS4C512M8D3-12BIN
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site
Memory - AS4C512M8D3-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

Buy Now Datasheet
DDR3 SDRAM,4G,512M x 81.5V,78-ball FBGA - AS4C512M8D3-12BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,4G,512M x 81.5V,78-ball FBGA
AS4C512M8D3-12BIN
DDR3 SDRAM,4G,512M x 81.5V,78-ball FBGA AS4C512M8D3-12BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C512M8D3-12BIN AS4C512M8D3-12BIN AS4C512M8D3-12BIN AS4C512M8D3-12BIN
Product Name Memory Integrated Circuits (ICs) - Memory Memory DDR3 SDRAM,4G,512M x 81.5V,78-ball FBGA
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 20 ns 20 ns 20 ns
Density 4000000 kbits 4000000 kbits 4000000 kbits
Data Rate 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details