Manufacturer: Micron Technology Inc.
Win Source Part Number: 917820-EDB4064B4PB-1
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (64M x 64) Parallel 533 MHz 216-WFBGA (12x12)
Package: Bulk
Package: 216-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 216-WFBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1680
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 4GBIT PAR 216WFBGA Product overview: EDB4064B4PB-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4064B4PB-1D-F
IC DRAM 4GBIT PAR 216WFBGA
IC DRAM 4GBIT PARALLEL 216WFBGA
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 216-WFBGA (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 917820-EDB4064B4PB-1D-F-D | 774-EDB4064B4PB-1D-F-D | EDB4064B4PB-1D-F-D | EDB4064B4PB-1D-F-D | EDB4064B4PB-1D-F-D |
| Product Name | Memory - SDRAM - EDB4064B4PB-1D-F-D | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Package Type | BGA; 216-WFBGA (12x12) | BGA; Bulk | BGA; 216-WFBGA | ||
| Access Time | 5.5 ns | ||||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits |