Alliance Memory, Inc. Memory IC and Storage Component AS4C64M16D3A-12BCN

Description
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3A-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3A-12B CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3A-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3A-12B CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C64M16D3A-12BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M16D3A-12BCN
Memory IC and Storage Component 774-AS4C64M16D3A-12BCN
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3A-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3A-12B CN can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3A-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3A-12BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C64M16D3A-12BCN - 911729-AS4C64M16D3A-12BCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C64M16D3A-12BCN
911729-AS4C64M16D3A-12BCN
Memory - SDRAM - AS4C64M16D3A-12BCN 911729-AS4C64M16D3A-12BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911729-AS4C64M16D3A- 12BCN Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13) Package: Tray Package: 96-VFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (8x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 209 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911729-AS4C64M16D3A-12BCN
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-FBGA (8x13)
Package: Tray
Package: 96-VFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 209
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
Memory - 1450-1368-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - AS4C64M16D3A-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet
DDR3 SDRAM 1Gb 64Mx16 800MHz - AS4C64M16D3A-12BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM 1Gb 64Mx16 800MHz
AS4C64M16D3A-12BCN
DDR3 SDRAM 1Gb 64Mx16 800MHz AS4C64M16D3A-12BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3A-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3A-12BCN
Integrated Circuits (ICs) - Memory AS4C64M16D3A-12BCN
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C64M16D3A-12BCN 911729-AS4C64M16D3A-12BCN 1450-1368-ND AS4C64M16D3A-12BCN AS4C64M16D3A-12BCN AS4C64M16D3A-12BCN AS4C64M16D3A-12BCN
Product Name Memory IC and Storage Component Memory - SDRAM - AS4C64M16D3A-12BCN Memory Memory Memory DDR3 SDRAM 1Gb 64Mx16 800MHz Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory IC and Storage Component - 774-93425DMQB30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 30 ns
Cycle Time 20 ns
View Details
4 suppliers
Memory - 16-3160-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details