SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 5.4ns 86-TSOP II
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II
IC DRAM 128MBIT PAR 86TSOP II
IC DRAM 128MBIT PAR 86TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C4M32SA-6TINTR-ND | AS4C4M32SA-6TINTR | AS4C4M32SA-6TINTR | AS4C4M32SA-6TINTR | AS4C4M32SA-6TINTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | SDRAM 128Mb 4Mx32 TSOP86 |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | 86-TFSOP (0.400\", 10.16mm Width) | TSOP; 86pin TSOP II |