SDRAM - DDR3 Memory IC 512Mb (64M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3 Memory IC 512Mbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 78FBGA
IC DRAM 512MBIT PARALLEL 78FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M8D3L-12BINTR-ND | AS4C64M8D3L-12BINTR | AS4C64M8D3L-12BINTR | AS4C64M8D3L-12BINTR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 78-VFBGA | BGA; 78-VFBGA | BGA |