Alliance Memory, Inc. Memory IC and Storage Component AS4C64M16D3-12BCN

Description
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3-12BC N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3-12BC N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C64M16D3-12BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M16D3-12BCN
Memory IC and Storage Component 774-AS4C64M16D3-12BCN
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3-12BC N can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3-12BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3-12BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C64M16D3-12BCN - 811047-AS4C64M16D3-12BCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C64M16D3-12BCN
811047-AS4C64M16D3-12BCN
Memory - SDRAM - AS4C64M16D3-12BCN 811047-AS4C64M16D3-12BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 811047-AS4C64M16D3-1 2BCN Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20ns Supplier Device Package: 96-FBGA (13x9) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 811047-AS4C64M16D3-12BCN
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20ns
Supplier Device Package: 96-FBGA (13x9)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
DDR3 SDRAM,1G,64M x 161.5V,96-ball FBGA - AS4C64M16D3-12BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,1G,64M x 161.5V,96-ball FBGA
AS4C64M16D3-12BCN
DDR3 SDRAM,1G,64M x 161.5V,96-ball FBGA AS4C64M16D3-12BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C64M16D3-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (13x9)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (13x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3-12BCN
Integrated Circuits (ICs) - Memory AS4C64M16D3-12BCN
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C64M16D3-12BCN 811047-AS4C64M16D3-12BCN AS4C64M16D3-12BCN AS4C64M16D3-12BCN AS4C64M16D3-12BCN AS4C64M16D3-12BCN
Product Name Memory IC and Storage Component Memory - SDRAM - AS4C64M16D3-12BCN Memory DDR3 SDRAM,1G,64M x 161.5V,96-ball FBGA Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - 40-1036-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers