SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 90-FBGA (8x13)
SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-FBGA (8x13)
IC DRAM 256MBIT PARALLEL 90FBGA
IC DRAM 256MBIT PARALLEL 90FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C8M32MSA-6BINTR-ND | AS4C8M32MSA-6BINTR | AS4C8M32MSA-6BINTR | AS4C8M32MSA-6BINTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 90-VFBGA | BGA; 90-VFBGA | BGA |