SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (9x13)
Category: DRAM
Win Source Part Number: 1446588-AS4C64M16D3L
Manufacturer: Alliance Memory, Inc.
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3LB-12BINT
IC DRAM 1GBIT PARALLEL 96FBGA
IC DRAM 1GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M16D3LB-12BINTR-ND | 1446588-AS4C64M16D3LB-12BINTR | 774-AS4C64M16D3LB-12BINTR | AS4C64M16D3LB-12BINTR | AS4C64M16D3LB-12BINTR | AS4C64M16D3LB-12BINTR |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 96-TFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | ||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |