SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 200MHz 5ns 60-FBGA (8x10)
IC DRAM 1GBIT PARALLEL 60FBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 60-FBGA (8x10)
IC DRAM 1GBIT PARALLEL 60FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M16MD1-5BCNTR-ND | AS4C64M16MD1-5BCNTR | AS4C64M16MD1-5BCNTR | AS4C64M16MD1-5BCNTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | 60-TFBGA | BGA | BGA; 60-TFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |