Alliance Memory, Inc. Memory IC and Storage Component AS4C64M16D2-25BIN

Description
IC DRAM 1GBIT PARALLEL 84TFBGA Product overview: AS4C64M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D2-25BI N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 84TFBGA Product overview: AS4C64M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D2-25BI N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C64M16D2-25BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M16D2-25BIN
Memory IC and Storage Component 774-AS4C64M16D2-25BIN
IC DRAM 1GBIT PARALLEL 84TFBGA Product overview: AS4C64M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D2-25BI N can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84TFBGA Product overview: AS4C64M16D2-25BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D2-25BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C64M16D2-25BIN - 736982-AS4C64M16D2-25BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C64M16D2-25BIN
736982-AS4C64M16D2-25BIN
Memory - SDRAM - AS4C64M16D2-25BIN 736982-AS4C64M16D2-25BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 736982-AS4C64M16D2-2 5BIN Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Categories: Integrated Circuits Supplier Device Package: 84-TFBGA (8x12.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 95°C Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 736982-AS4C64M16D2-25BIN
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Categories: Integrated Circuits
Supplier Device Package: 84-TFBGA (8x12.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 209
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
IC DRAM 1GBIT PARALLEL 84TFBGA

IC DRAM 1GBIT PARALLEL 84TFBGA

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 84TFBGA

IC DRAM 1GBIT PARALLEL 84TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D2-25BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D2-25BIN
Integrated Circuits (ICs) - Memory AS4C64M16D2-25BIN
IC DRAM 1GBIT PARALLEL 84TFBGA

IC DRAM 1GBIT PARALLEL 84TFBGA

Supplier's Site
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA - AS4C64M16D2-25BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA
AS4C64M16D2-25BIN
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA AS4C64M16D2-25BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C64M16D2-25BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C64M16D2-25BIN 736982-AS4C64M16D2-25BIN AS4C64M16D2-25BIN AS4C64M16D2-25BIN AS4C64M16D2-25BIN AS4C64M16D2-25BIN AS4C64M16D2-25BIN
Product Name Memory IC and Storage Component Memory - SDRAM - AS4C64M16D2-25BIN Memory Memory Integrated Circuits (ICs) - Memory DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR2; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details