SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-FBGA (13.5x9)
Category: DRAM
Win Source Part Number: 1446577-AS4C512M16D3
Manufacturer: Alliance Memory, Inc.
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: AS4C512M16D3LB-12BCN
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-FBGA (13.5x9)
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-1493-ND | 1446577-AS4C512M16D3LB-12BCN | 774-AS4C512M16D3LB-12BCN | AS4C512M16D3LB-12BCN | AS4C512M16D3LB-12BCN | AS4C512M16D3LB-12BCN | AS4C512M16D3LB-12BCN |
| Product Name | Memory | DRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tray | BGA; 96-TFBGA | BGA | 96-TFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | ||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns |