Alliance Memory, Inc. Memory AS4C512M8D3A-12BINTR

Description
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C512M8D3A-12BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C512M8D3A-12BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C512M8D3A-12BINTR
Integrated Circuits (ICs) - Memory AS4C512M8D3A-12BINTR
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site
DDR3 SDRAM 4Gb 512Mx8 800MHz - AS4C512M8D3A-12BINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM 4Gb 512Mx8 800MHz
AS4C512M8D3A-12BINTR
DDR3 SDRAM 4Gb 512Mx8 800MHz AS4C512M8D3A-12BINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - AS4C512M8D3A-12BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C512M8D3A-12BINTR-ND AS4C512M8D3A-12BINTR AS4C512M8D3A-12BINTR AS4C512M8D3A-12BINTR AS4C512M8D3A-12BINTR
Product Name Memory Integrated Circuits (ICs) - Memory DDR3 SDRAM 4Gb 512Mx8 800MHz Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 78-VFBGA BGA 78-ball FBGA BGA; 78-VFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details