Win Source Part Number: 943302-EDB8132B4PM-1
Series: *
Categories: Memory
IC DRAM 8GBIT PAR 168FBGA Product overview: EDB8132B4PM-1DAT-F-D
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 168-FBGA (12x12)
DRAM, 256M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes
IC DRAM 8GBIT PAR 168FBGA
IC DRAM 8GBIT PARALLEL 168FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 943302-EDB8132B4PM-1DAT-F-D | 774-EDB8132B4PM-1DAT-F-D | EDB8132B4PM-1DAT-F-D | 80AH6060 | EDB8132B4PM-1DAT-F-D | EDB8132B4PM-1DAT-F-D |
| Product Name | Memory - DDR - EDB8132B4PM-1DAT-F-D | Memory IC and Storage Component | Memory | Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | BGA; Tray | BGA; 168-WFBGA | VFBGA | BGA | ||
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | -40degC ~ 105degC (TC) |