Alliance Memory, Inc. Memory - SDRAM - AS4C64M16D2-25BCN AS4C64M16D2-25BCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147424-AS4C64M16D2- 25BCN Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Package: 84-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: AS4C64M16D2 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.alsc.com Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA (12.5x8) Alternative Parts (Cross-Reference): IS46DR16640B-25EBLA1 -TR; IS46DR16640B-25EBLA1 ; IS46DR16640B-25EBLA2 ; Introduction Date: September 10, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 209
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147424-AS4C64M16D2- 25BCN Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Package: 84-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: AS4C64M16D2 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.alsc.com Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA (12.5x8) Alternative Parts (Cross-Reference): IS46DR16640B-25EBLA1 -TR; IS46DR16640B-25EBLA1 ; IS46DR16640B-25EBLA2 ; Introduction Date: September 10, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C64M16D2-25BCN - 1147424-AS4C64M16D2-25BCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C64M16D2-25BCN
1147424-AS4C64M16D2-25BCN
Memory - SDRAM - AS4C64M16D2-25BCN 1147424-AS4C64M16D2-25BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147424-AS4C64M16D2- 25BCN Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Package: 84-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: AS4C64M16D2 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.alsc.com Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA (12.5x8) Alternative Parts (Cross-Reference): IS46DR16640B-25EBLA1 -TR; IS46DR16640B-25EBLA1 ; IS46DR16640B-25EBLA2 ; Introduction Date: September 10, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 209

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147424-AS4C64M16D2-25BCN
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 84-TFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Family Name: AS4C64M16D2
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.alsc.com
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA (12.5x8)
Alternative Parts (Cross-Reference): IS46DR16640B-25EBLA1-TR; IS46DR16640B-25EBLA1; IS46DR16640B-25EBLA2;
Introduction Date: September 10, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 209

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C64M16D2-25BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M16D2-25BCN
Memory IC and Storage Component 774-AS4C64M16D2-25BCN
IC DRAM 1GBIT PARALLEL 84TFBGA Product overview: AS4C64M16D2-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D2-25BC N can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84TFBGA Product overview: AS4C64M16D2-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D2-25BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C64M16D2-25BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D2-25BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D2-25BCN
Integrated Circuits (ICs) - Memory AS4C64M16D2-25BCN
IC DRAM 1GBIT PARALLEL 84TFBGA

IC DRAM 1GBIT PARALLEL 84TFBGA

Supplier's Site
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA - AS4C64M16D2-25BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA
AS4C64M16D2-25BCN
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA AS4C64M16D2-25BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 84TFBGA

IC DRAM 1GBIT PARALLEL 84TFBGA

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 84TFBGA

IC DRAM 1GBIT PARALLEL 84TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147424-AS4C64M16D2-25BCN 774-AS4C64M16D2-25BCN AS4C64M16D2-25BCN AS4C64M16D2-25BCN AS4C64M16D2-25BCN AS4C64M16D2-25BCN AS4C64M16D2-25BCN
Product Name Memory - SDRAM - AS4C64M16D2-25BCN Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - DDR2; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers