Alliance Memory, Inc. Memory AS4C64M8D1-5BIN

Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1331-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-FBGA (8x13)

SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-FBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C64M8D1-5BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M8D1-5BIN
Memory IC and Storage Component 774-AS4C64M8D1-5BIN
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: AS4C64M8D1-5BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M8D1-5BIN can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 60FBGA Product overview: AS4C64M8D1-5BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M8D1-5BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DRAM - 1447337-AS4C64M8D1-5BIN - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447337-AS4C64M8D1-5 BIN Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447337-AS4C64M8D1-5BIN
Manufacturer: Alliance Memory, Inc.

Buy Now
Integrated Circuits (ICs) - Memory - AS4C64M8D1-5BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M8D1-5BIN
Integrated Circuits (ICs) - Memory AS4C64M8D1-5BIN
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site
DDR SDRAM,512M,64M x 8,2.5V,60ball BGA - AS4C64M8D1-5BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,512M,64M x 8,2.5V,60ball BGA
AS4C64M8D1-5BIN
DDR SDRAM,512M,64M x 8,2.5V,60ball BGA AS4C64M8D1-5BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C64M8D1-5BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x13)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1331-ND 774-AS4C64M8D1-5BIN 1447337-AS4C64M8D1-5BIN AS4C64M8D1-5BIN AS4C64M8D1-5BIN AS4C64M8D1-5BIN AS4C64M8D1-5BIN
Product Name Memory Memory IC and Storage Component DRAM Integrated Circuits (ICs) - Memory DDR SDRAM,512M,64M x 8,2.5V,60ball BGA Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-TFBGA BGA; Tray BGA 60ball BGA BGA; 60-TFBGA
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details