Alliance Memory, Inc. Memory AS4C8M16D1A-5TCNTR

Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C8M16D1A-5TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II

Buy Now Datasheet
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II - AS4C8M16D1A-5TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II
AS4C8M16D1A-5TCNTR
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II AS4C8M16D1A-5TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
IC DRAM 128MBIT PAR 66TSOP II

IC DRAM 128MBIT PAR 66TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16D1A-5TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16D1A-5TCNTR
Integrated Circuits (ICs) - Memory AS4C8M16D1A-5TCNTR
IC DRAM 128MBIT PAR 66TSOP II

IC DRAM 128MBIT PAR 66TSOP II

Supplier's Site
Memory - AS4C8M16D1A-5TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C8M16D1A-5TCNTR-ND AS4C8M16D1A-5TCNTR AS4C8M16D1A-5TCNTR AS4C8M16D1A-5TCNTR AS4C8M16D1A-5TCNTR
Product Name Memory DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSOP; 66pin TSOP II SSOP; TSSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-S27KS0641DPBHB023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 36 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers