IC DRAM 4GBIT PARALLEL 134FBGA Product overview: EDB4432BBBJ-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4432BBBJ-1D-F
Win Source Part Number: 943159-EDB4432BBBJ-1
Series: *
Categories: Memory
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)
IC DRAM 4GBIT PARALLEL 134FBGA
IC DRAM 4GBIT PARALLEL 134FBGA
DRAM, 128M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes
IC DRAM 4GBIT PARALLEL 134FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDB4432BBBJ-1D-F-D | 943159-EDB4432BBBJ-1D-F-D | EDB4432BBBJ-1D-F-D | EDB4432BBBJ-1D-F-D | EDB4432BBBJ-1D-F-D | 80AH6044 | EDB4432BBBJ-1D-F-D |
| Product Name | Memory IC and Storage Component | Memory - DDR - EDB4432BBBJ-1D-F-D | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Dram, 128M X 32Bit, -30 To 85Deg C; Dram Type Micron | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | SDRAM - Mobile LPDDR2; DRAM Chip | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||||
| Package Type | BGA; Bulk | BGA; 134-WFBGA | WFBGA | 134-WFBGA | |||
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | Surface Mount | 1.14V ~ 1.95V |