IC DRAM 1GBIT PARALLEL 84TFBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TFBGA (8x12.5)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DRAM 1GBIT PARALLEL 84TFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M16D2-25BINTR | AS4C64M16D2-25BINTR | AS4C64M16D2-25BINTR | AS4C64M16D2-25BINTR |
| Product Name | Memory | Memory | DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |