Micron Technology, Inc. Memory IC and Storage Component EDB8132B4PM-1D-F-D

Description
IC DRAM 8GBIT PAR 168FBGA Product overview: EDB8132B4PM-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8132B4PM-1D-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 168FBGA Product overview: EDB8132B4PM-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8132B4PM-1D-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-EDB8132B4PM-1D-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDB8132B4PM-1D-F-D
Memory IC and Storage Component 774-EDB8132B4PM-1D-F-D
IC DRAM 8GBIT PAR 168FBGA Product overview: EDB8132B4PM-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8132B4PM-1D-F -D can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 168FBGA Product overview: EDB8132B4PM-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB8132B4PM-1D-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - EDB8132B4PM-1D-F-D - 203530-EDB8132B4PM-1D-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDB8132B4PM-1D-F-D
203530-EDB8132B4PM-1D-F-D
Memory - SDRAM - EDB8132B4PM-1D-F-D 203530-EDB8132B4PM-1D-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 203530-EDB8132B4PM-1 D-F-D Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TC) Case / Package: 168-FBGA (12x12) Supply Voltage - Operating: 1.14 V to 1.95 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 203530-EDB8132B4PM-1D-F-D
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TC)
Case / Package: 168-FBGA (12x12)
Supply Voltage - Operating: 1.14 V to 1.95 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - EDB8132B4PM-1D-F-D-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) Parallel 533MHz 168-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) Parallel 533MHz 168-FBGA (12x12)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 168FBGA

IC DRAM 8GBIT PARALLEL 168FBGA

Supplier's Site Datasheet
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron - 80AH6058 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron
80AH6058
Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron 80AH6058
DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - EDB8132B4PM-1D-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDB8132B4PM-1D-F-D
Integrated Circuits (ICs) - Memory - Memory EDB8132B4PM-1D-F-D
IC DRAM 8GBIT PAR 168FBGA

IC DRAM 8GBIT PAR 168FBGA

Supplier's Site
Memory - EDB8132B4PM-1D-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 168-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 168-FBGA (12x12)

Buy Now
IC DRAM 8GBIT PARALLEL 168FBGA

IC DRAM 8GBIT PARALLEL 168FBGA

Supplier's Site Datasheet
IC DRAM 8G PARALLEL 168FBGA - 533-EDB8132B4PM-1D-F-D - Utmel Electronic Limited
Hong Kong, China
IC DRAM 8G PARALLEL 168FBGA
533-EDB8132B4PM-1D-F-D
IC DRAM 8G PARALLEL 168FBGA 533-EDB8132B4PM-1D-F-D
IC DRAM 8G PARALLEL 168FBGA

IC DRAM 8G PARALLEL 168FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-EDB8132B4PM-1D-F-D 203530-EDB8132B4PM-1D-F-D EDB8132B4PM-1D-F-D-ND EDB8132B4PM-1D-F-D 80AH6058 EDB8132B4PM-1D-F-D EDB8132B4PM-1D-F-D EDB8132B4PM-1D-F-D 533-EDB8132B4PM-1D-F-D
Product Name Memory IC and Storage Component Memory - SDRAM - EDB8132B4PM-1D-F-D Memory Memory Dram, 256M X 32Bit, -30 To 85Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory IC DRAM 8G PARALLEL 168FBGA
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR2; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Bulk BGA; 168-FBGA (12x12) 168-WFBGA VFBGA BGA; 168-WFBGA 168-WFBGA 168-WFBGA
Supply Voltage 1.14V ~ 1.95V 1.14 V ~ 1.95 V 1.14V ~ 1.95V 168-WFBGA 1.14V ~ 1.95V 1.14V ~ 1.95V 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 5088-7031 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers